SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey, Red; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL10309-ND | 30C2128 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |