Belden Inc. Multiple Conductor Cables 1504A 0532000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10308-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10308-ND
Multiple Conductor Cables BEL10308-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1500Ft 150V Red/gray; Cable Shielding Belden - 20M4370 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1500Ft 150V Red/gray; Cable Shielding Belden
20M4370
Shielded Multipair Cable 2Pr 1500Ft 150V Red/gray; Cable Shielding Belden 20M4370
SHIELDED MULTIPAIR CABLE 2PR 1500FT 150V RED/GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey, Red RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1500FT 150V RED/GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10308-ND 20M4370
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1500Ft 150V Red/gray; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/320-3000 - WAGO
Specs
Application Instrumentation and Control
View Details