Belden Inc. Cables, Wires - Multiple Conductor Cables 1504A 0531000

Description
Win Source Part Number: 1112988-1504A 0531000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1504A-053-1000; 1504A0531000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL30297-1000 Base Product Number: 1504A
Request a Quote Datasheet
Description
Win Source Part Number: 1112988-1504A 0531000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1504A-053-1000; 1504A0531000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL30297-1000 Base Product Number: 1504A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1112988-1504A 0531000
Cables, Wires - Multiple Conductor Cables 1112988-1504A 0531000
Win Source Part Number: 1112988-1504A 0531000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1504A-053-1000; 1504A0531000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL30297-1000 Base Product Number: 1504A

Win Source Part Number: 1112988-1504A 0531000
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1,000
Alternative Parts (Cross-Reference): 1504A-053-1000; 1504A0531000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL30297-1000
Base Product Number: 1504A

Buy Now
Multiple Conductor Cables - BEL30297-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30297-1000-ND
Multiple Conductor Cables BEL30297-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
2 Bonded #22 Fs Pr Pvc Fr Pvc Belden - 20X4059 - Newark, An Avnet Company
Chicago, IL, United States
2 Bonded #22 Fs Pr Pvc Fr Pvc Belden
20X4059
2 Bonded #22 Fs Pr Pvc Fr Pvc Belden 20X4059
2 BONDED #22 FS PR PVC FR PVC

2 BONDED #22 FS PR PVC FR PVC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1112988-1504A 0531000 BEL30297-1000-ND 20X4059
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables 2 Bonded #22 Fs Pr Pvc Fr Pvc Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details