Belden Inc. Multiple Conductor Cables 1502R 0091000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10161-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10161-ND
Multiple Conductor Cables BEL10161-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden - 87K1117 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden
87K1117
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden 87K1117
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT,300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT,300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL10161-ND 87K1117
Product Name Multiple Conductor Cables Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details