Belden Inc. Multiple Conductor Cables 1480A 0102500

Description
49 (24.5 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 2500' (762.0m)
Request a Quote Datasheet
Description
49 (24.5 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3136-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3136-2500-ND
Multiple Conductor Cables BEL3136-2500-ND
49 (24.5 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 2500' (762.0m)

49 (24.5 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 2500' (762.0m)

Buy Now Datasheet
Shielded Cable, 24Pair, 762M, 300V; Cable Shielding Belden - 15B1793 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 24Pair, 762M, 300V; Cable Shielding Belden
15B1793
Shielded Cable, 24Pair, 762M, 300V; Cable Shielding Belden 15B1793
SHIELDED CABLE, 24PAIR, 762M, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED CABLE, 24PAIR, 762M, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3136-2500-ND 15B1793
Product Name Multiple Conductor Cables Shielded Cable, 24Pair, 762M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534029 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details