Belden Inc. Coaxial Cables (RF) 1426A 010U1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9019-ND
Coaxial Cables (RF) BEL9019-ND
Cable

Cable

Buy Now Datasheet
Rg-59/u Type Analog Video/cctv Coax. Rohs Compliant Belden - 91B7722 - Newark, An Avnet Company
Chicago, IL, United States
Rg-59/u Type Analog Video/cctv Coax. Rohs Compliant Belden
91B7722
Rg-59/u Type Analog Video/cctv Coax. Rohs Compliant Belden 91B7722
RG-59/U TYPE ANALOG VIDEO/CCTV COAX. ROHS COMPLIANT: YES

RG-59/U TYPE ANALOG VIDEO/CCTV COAX. ROHS COMPLIANT: YES

Supplier's Site
COAXIAL CABLE, RG-59U, 20AWG SOLID, PVCJACKET, ANALOG VIDEO CABLE BLACK - 70005906 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59U, 20AWG SOLID, PVCJACKET, ANALOG VIDEO CABLE BLACK
70005906
COAXIAL CABLE, RG-59U, 20AWG SOLID, PVCJACKET, ANALOG VIDEO CABLE BLACK 70005906
Standard Analog Video Cable The wire size of the cable is 20 AWG The insulation material of the cable is gas-injected foam HDPE insulation.

Standard Analog Video Cable

  • The wire size of the cable is 20 AWG
    The insulation material of the cable is gas-injected foam HDPE insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number BEL9019-ND 91B7722 70005906
Product Name Coaxial Cables (RF) Rg-59/u Type Analog Video/cctv Coax. Rohs Compliant Belden COAXIAL CABLE, RG-59U, 20AWG SOLID, PVCJACKET, ANALOG VIDEO CABLE BLACK
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details