The Shielded Multipair Cable 2Pr 1000Ft 300V Chrome features 24 AWG stranded tinned copper conductors with Datalene® insulation, designed for low capacitance applications. It includes two twisted pairs, an overall Beldfoil shield providing 100% coverage, and a PVC outer jacket. The cable has a nominal diameter of 0.248 inches and operates within a temperature range of -20°C to +80°C. It is compliant with various standards, including UL AWM Style 2919 and RoHS directives. The maximum operating voltage is rated at 300V RMS, with a recommended current of 1.8 Amps per conductor at 25°C. This cable is suitable for applications requiring reliable data transmission with minimal distortion.
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Win Source Part Number: 963199-1419A 0601000
Category: Cables, Wires>Multiple Conductor Cables
Series: Classics
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair
Usage: Computer
Number of Conductors: 4 (2 Pair Twisted)
Standard Package: 1
Ratings: UL Style 2919
Shield Material: Aluminum
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.248" (6.30mm)
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Foam Polyethylene (FPE)
Jacket (Insulation) Thickness: 0.0350" (0.889mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 5472L SL005; 5471L SL005; 5473L SL005; UTPCH3Y; UTPCH2Y; UTPCH1Y1419A-060-100
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL5293-1000
Base Product Number: 1419A
FPE Insulated Paired Overall Shielded Low Capacitance Computer Cable, 24 AWG, 7 x 32 Stranding
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.
Overall 100% Beldfoil® shield, 24 AWG stranded tinned copper drain wire.
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Serial Cables | Cable Assemblies |
| Product Number | BEL5293-1000-ND | 963199-1419A 0601000 | 70005521 | 04F9506 |
| Product Name | Multiple Conductor Cables | Cables, Wires - Multiple Conductor Cables | CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 2 PAIR CHROME | Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil |