SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29M7210 |
| Product Name | Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden |
| Standards / Certifications | RoHS |