4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 1000.0' (304.8m)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL7906-1000-ND | 20X4018 |
| Product Name | Multiple Conductor Cables | 2C22Fs + 2C18 Cmr Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyethylene; Polyvinyl Chloride | |
| Cable Conductor | Copper |