Belden Inc. Multiple Conductor Cables 1307A 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10149-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10149-ND
Multiple Conductor Cables BEL10149-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Cable Shielding Belden - 40P8521 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Belden
40P8521
Cable Shielding Belden 40P8521
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; No. of Max Strands x Strand Size:65 x 34AWG RoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; No. of Max Strands x Strand Size:65 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL10149-ND 40P8521
Product Name Multiple Conductor Cables Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3340/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers