Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
1302E 010500 -- MULTIPLE CONDUCTOR CABLES
Belden Inc.
Multiple Conductor Cables
1302E 010500
Description
Conductor Cable
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Conductor Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31253-500-ND
Multiple Conductor Cables
BEL31253-500-ND
Conductor Cable
Conductor Cable
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Catsnake Cat 6A S/ftp Pvc Belden
05AC9838
Catsnake Cat 6A S/ftp Pvc Belden
05AC9838
CATSNAKE CAT 6A S/FTP PVC
CATSNAKE CAT 6A S/FTP PVC
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Network Cables
Cable Assemblies
Product Number
BEL31253-500-ND
05AC9838
Product Name
Multiple Conductor Cables
Catsnake Cat 6A S/ftp Pvc Belden
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Displayport Male To DVI Female Converter Cable
Specs
Application
Video
Product Type
DisplayPort; DVI Cable; Display port
View Details
Beckhoff Automation LLC
ZK7210-AG00-Axxx | B17, ENP cable, PUR, 3 G 2.5 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (24 V DC)
Specs
Application
Networking
View Details
Strainsert
Standard Cable Assemblies
Bx8SM-Be8725(XX)
Specs
Cable Length
10 to 100 ft (30.48 to 305 dm)
Connector Type
PIG TAIL
View Details
WAGO
CANopen/DeviceNet cable
756-1404/060-050
Specs
Application
Networking
Product Type
M12 plug - free end
Cable Length
16.4 ft (50 dm)
View Details
2
suppliers