Belden Inc. Bundled Coaxial Cable, 1000Ft, Black; Capacitance Belden 1278R B591000

Description
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Capacitance:17pF/ft; Inductance:0.087µH; No. of Conductors:4Conducto r; Operating Temperature Min:20°C; Outer Diameter:0.351"; Shielding Coverage:100%; Temperature Max:75°C; Voltage Nom.:300V RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Capacitance:17pF/ft; Inductance:0.087µH; No. of Conductors:4Conducto r; Operating Temperature Min:20°C; Outer Diameter:0.351"; Shielding Coverage:100%; Temperature Max:75°C; Voltage Nom.:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable, 1000Ft, Black; Capacitance Belden - 88H3109 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable, 1000Ft, Black; Capacitance Belden
88H3109
Bundled Coaxial Cable, 1000Ft, Black; Capacitance Belden 88H3109
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Capacitance:17pF/ft; Inductance:0.087µH; No. of Conductors:4Conducto r; Operating Temperature Min:20°C; Outer Diameter:0.351"; Shielding Coverage:100%; Temperature Max:75°C; Voltage Nom.:300V RoHS Compliant: Yes

BUNDLED COAXIAL CABLE, 1000FT, BLACK; Capacitance:17pF/ft; Inductance:0.087µH; No. of Conductors:4Conductor; Operating Temperature Min:20°C; Outer Diameter:0.351"; Shielding Coverage:100%; Temperature Max:75°C; Voltage Nom.:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88H3109
Product Name Bundled Coaxial Cable, 1000Ft, Black; Capacitance Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 19.69 ft (60 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers