Belden Inc. Multiple Conductor Cables 1220B B591000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30220-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30220-1000-ND
Multiple Conductor Cables BEL30220-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden - 04F6173 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden
04F6173
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden 04F6173
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30220-1000-ND 04F6173
Product Name Multiple Conductor Cables Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details