Belden Inc. Unshielded Networking Cable, Datatuff Armored Ethernet, Cat5E, 4 Pair, 24 Awg, 1000 Ft, 305 M; Lan Category Belden 121700R

Description
Unshielded Networking Cable, DataTuff Armored Ethernet, Cat5e, 4 Pair, 24 AWG, 1000 ft, 305 m; LAN Category:Cat5e; No. of Pairs:4 Pair; Wire Gauge:24AWG; Jacket Material: PVC; Jacket Color:Black; Voltage Rating:300V
Datasheet
Description
Unshielded Networking Cable, DataTuff Armored Ethernet, Cat5e, 4 Pair, 24 AWG, 1000 ft, 305 m; LAN Category:Cat5e; No. of Pairs:4 Pair; Wire Gauge:24AWG; Jacket Material: PVC; Jacket Color:Black; Voltage Rating:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Networking Cable, Datatuff Armored Ethernet, Cat5E, 4 Pair, 24 Awg, 1000 Ft, 305 M; Lan Category Belden - 51P3315 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Networking Cable, Datatuff Armored Ethernet, Cat5E, 4 Pair, 24 Awg, 1000 Ft, 305 M; Lan Category Belden
51P3315
Unshielded Networking Cable, Datatuff Armored Ethernet, Cat5E, 4 Pair, 24 Awg, 1000 Ft, 305 M; Lan Category Belden 51P3315
Unshielded Networking Cable, DataTuff Armored Ethernet, Cat5e, 4 Pair, 24 AWG, 1000 ft, 305 m; LAN Category:Cat5e; No. of Pairs:4 Pair; Wire Gauge:24AWG; Jacket Material: PVC; Jacket Color:Black; Voltage Rating:300V

Unshielded Networking Cable, DataTuff Armored Ethernet, Cat5e, 4 Pair, 24 AWG, 1000 ft, 305 m; LAN Category:Cat5e; No. of Pairs:4 Pair; Wire Gauge:24AWG; Jacket Material: PVC; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51P3315
Product Name Unshielded Networking Cable, Datatuff Armored Ethernet, Cat5E, 4 Pair, 24 Awg, 1000 Ft, 305 M; Lan Category Belden
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details