Belden Inc. Multiple Conductor Cables 1214A 0101000

Description
16 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5291-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5291-1000-ND
Multiple Conductor Cables BEL5291-1000-ND
16 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

16 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 16 Conductor, 26Awg, 1000Ft; Cable Shielding Belden - 15B1748 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 16 Conductor, 26Awg, 1000Ft; Cable Shielding Belden
15B1748
Shielded Multiconductor Cable, 16 Conductor, 26Awg, 1000Ft; Cable Shielding Belden 15B1748
SHIELDED MULTICONDUCTOR CABLE, 16 CONDUCTOR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 16 CONDUCTOR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5291-1000-ND 15B1748
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 16 Conductor, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3057/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers