Belden Inc. Multiple Conductor Cables 1212A 010500

Description
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5288-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5288-500-ND
Multiple Conductor Cables BEL5288-500-ND
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiconductor Shielded Cable, 6 Conductor, 26Awg, 500Ft; Cable Shielding Belden - 19C2850 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 6 Conductor, 26Awg, 500Ft; Cable Shielding Belden
19C2850
Multiconductor Shielded Cable, 6 Conductor, 26Awg, 500Ft; Cable Shielding Belden 19C2850
MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5288-500-ND 19C2850
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 6 Conductor, 26Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers