Belden Inc. Multiple Conductor Cables 1212A 0101000

Description
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5287-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5287-1000-ND
Multiple Conductor Cables BEL5287-1000-ND
6 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft 300V; Cable Shielding Belden - 15B1743 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft 300V; Cable Shielding Belden
15B1743
Shielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft 300V; Cable Shielding Belden 15B1743
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 26AWG, 1000FT 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 26AWG, 1000FT 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5287-1000-ND 15B1743
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3037/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details