Belden Inc. Multiple Conductor Cables 1212 0091000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30737-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30737-1000-ND
Multiple Conductor Cables BEL30737-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V White; Cable Shielding Belden - 04R6502 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V White; Cable Shielding Belden
04R6502
Unshielded Multipair Cable 4Pr 1000Ft 300V White; Cable Shielding Belden 04R6502
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V WHITE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30737-1000-ND 04R6502
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V White; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
System cable - 706-2300/105-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details