Belden Inc. Wire, Hook-Up; 18 AWG; 19/30; 0.010 in.; 0.068 in.; -55 degC; White 11819 WH005

Description
18 AWG, 19⁄30 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.
Description
18 AWG, 19⁄30 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 18 AWG; 19/30; 0.010 in.; 0.068 in.; -55 degC; White - 70021892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 19/30; 0.010 in.; 0.068 in.; -55 degC; White
70021892
Wire, Hook-Up; 18 AWG; 19/30; 0.010 in.; 0.068 in.; -55 degC; White 70021892
18 AWG, 19⁄30 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.

18 AWG, 19⁄30 Stranding, Silver-Plated Copper, Military Specification Hookup Wire

  • Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important
    Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021892
Product Name Wire, Hook-Up; 18 AWG; 19/30; 0.010 in.; 0.068 in.; -55 degC; White
Approvals MIL-W-16878/4 and OSHA Approved
Rated Voltage 600 volts
Rated Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Hook Up Wire - 048586-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details