Belden Inc. Wire, Hook-Up; 14 AWG; 19/27 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft 11419 BK005

Description
-55 to +200°C Operating Temperature, Potetrafluoroethylen e Insulation, Hook-Up Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important
Description
-55 to +200°C Operating Temperature, Potetrafluoroethylen e Insulation, Hook-Up Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 14 AWG; 19/27 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft - 70021897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft
70021897
Wire, Hook-Up; 14 AWG; 19/27 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft 70021897
-55 to +200°C Operating Temperature, Potetrafluoroethylen e Insulation, Hook-Up Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important

-55 to +200°C Operating Temperature, Potetrafluoroethylene Insulation, Hook-Up Wire

  • Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021897
Product Name Wire, Hook-Up; 14 AWG; 19/27 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft
Approvals MIL-W-16878/4 and OSHA Approved
Rated Voltage 600 volts
Rated Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details