Belden Inc. Multiple Conductor Cables 1121A 010500

Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1000-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1000-50-ND
Multiple Conductor Cables BEL1000-50-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 50.00' (15.24m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1000-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1000-100-ND
Multiple Conductor Cables BEL1000-100-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 100.0' (30.5m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1121A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1121A010500-DS-ND
Multiple Conductor Cables 135-1121A010500-DS-ND
MULTI-PAIR 3COND 18AWG BLCK FOOT

MULTI-PAIR 3COND 18AWG BLCK FOOT

Buy Now Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 1121A 010500
760211-1121A 010500
Multiple Conductor Cables - 1121A 010500 760211-1121A 010500
Manufacturer: Belden Inc. Win Source Part Number: 760211-1121A 010500 Features: Drain Wire, Oil Resistant, Rip Cord Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Industrial Number of Conductors: 3 (1.5 Pair Twisted) Shield Material: Aluminum Conductor Strand: 7/26 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.290" (7.37mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon Jacket (Insulation) Thickness: 0.047" (1.19mm) Shield Coverage: 100% Categories: Cables, Wires ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 760211-1121A 010500
Features: Drain Wire, Oil Resistant, Rip Cord
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Pair
Usage: Industrial
Number of Conductors: 3 (1.5 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 7/26
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.290" (7.37mm)
Shield Type: Foil
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon
Jacket (Insulation) Thickness: 0.047" (1.19mm)
Shield Coverage: 100%
Categories: Cables, Wires
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shielded Multiconductor Cable, Triad, 3 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden - 20M4361 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, Triad, 3 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden
20M4361
Shielded Multiconductor Cable, Triad, 3 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden 20M4361
SHIELDED MULTICONDUCTOR CABLE, TRIAD, 3 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, TRIAD, 3 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Flex Cable, 3Cond, 18Awg, 152.4M; Cable Shielding Belden - 50AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 152.4M; Cable Shielding Belden
50AC7651
Shld Flex Cable, 3Cond, 18Awg, 152.4M; Cable Shielding Belden 50AC7651
SHLD FLEX CABLE, 3COND, 18AWG, 152.4M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG, 152.4M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1000-50-ND 760211-1121A 010500 20M4361
Product Name Multiple Conductor Cables Multiple Conductor Cables - 1121A 010500 Shielded Multiconductor Cable, Triad, 3 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data