Belden Inc. Multiple Conductor Cables 1121A 0101000

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2719-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2719-1000-ND
Multiple Conductor Cables BEL2719-1000-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable Triad, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden - 66F7743 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable Triad, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden
66F7743
Shielded Multiconductor Cable Triad, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden 66F7743
SHIELDED MULTICONDUCTOR CABLE TRIAD, 3 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE TRIAD, 3 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2719-1000-ND 66F7743
Product Name Multiple Conductor Cables Shielded Multiconductor Cable Triad, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details