Belden Inc. Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 10GXW13 0031000

Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Orange RoHS Compliant: Yes
Datasheet
Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 41AH9214 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
41AH9214
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 41AH9214
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Orange RoHS Compliant: Yes

UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH9214
Product Name Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details