Belden Inc. Multiple Conductor Cables 10GXS12006A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31104-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31104-1000-ND
Multiple Conductor Cables BEL31104-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden - 76Y2608 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden
76Y2608
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden 76Y2608
NETWORKING CABLE, CAT6A, 1000FT, BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Light Blue RoHS Compliant: Yes

NETWORKING CABLE, CAT6A, 1000FT, BLUE; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Light Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31104-1000-ND 76Y2608
Product Name Multiple Conductor Cables Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details