Lumberg Automation - A Belden Brand Sensor Interface Junction Blocks 109630

Description
0980 ESL 711
Request a Quote Datasheet
Description
0980 ESL 711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 109630LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
109630LA-ND
Sensor Interface Junction Blocks 109630LA-ND
0980 ESL 711

0980 ESL 711

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 109630LA-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details