49 (16 Triad Twisted) Conductor Multi-Triad Cable Black 20 AWG, 22 AWG Foil 5000' (1524.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | BEL3210-5000-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |