Belden Inc. Multiple Conductor Cables 1000A 0101000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2159-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2159-ND
Multiple Conductor Cables BEL2159-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
2 #16 Pvc Fs Pvc Rohs Compliant Belden - 04F6143 - Newark, An Avnet Company
Chicago, IL, United States
2 #16 Pvc Fs Pvc Rohs Compliant Belden
04F6143
2 #16 Pvc Fs Pvc Rohs Compliant Belden 04F6143
2 #16 PVC FS PVC ROHS COMPLIANT: YES

2 #16 PVC FS PVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2159-ND 04F6143
Product Name Multiple Conductor Cables 2 #16 Pvc Fs Pvc Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/406-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers