LioN-P, Distributed Control Unit, LDmicro Programmable (Ladder) Multiprotocol module (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP69K, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x M12 L-coded power supply connection, 5-poles
| Belden Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 0980 ESL 393-121-DCU1 |
| Product Name | LioN-P, Multiprotocol Distributed Control Unit, 8DI 8DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |