Lumberg Automation - A Belden Brand Sensor Interface Junction Blocks 0980 ESL 391-121

Description
MULTIPROTOCOL M12 SENSOR BLOCK
Request a Quote Datasheet
Description
MULTIPROTOCOL M12 SENSOR BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1794-1108-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1794-1108-ND
Sensor Interface Junction Blocks 1794-1108-ND
MULTIPROTOCOL M12 SENSOR BLOCK

MULTIPROTOCOL M12 SENSOR BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1794-1108-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers