The product 0935 709 101-Y is a double-ended cordset designed for CANopen and DeviceNet applications. It features a 7/8" male connector on one end and an M12 standard female connector on the other, both with 5 poles. The cordset is constructed with a black TPE cable jacket and is shielded for enhanced signal integrity. This cordset operates at a rated voltage of 250 V and a rated current of 4 A. It is suitable for ambient temperatures ranging from -40 °C to +90 °C and has an IP65 and IP67 protection rating, making it resistant to dust and water ingress. The contact materials include gold over silver plating for durability, and the cable is designed to withstand mechanical stresses, abrasion, and various chemical exposures. The cordset is compliant with RoHS standards and is suitable for fixed and flexible installations, with specified minimum bending radii. This product is ideal for engineers looking for reliable connectivity solutions in industrial automation environments.
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 0935 709 101-Y |
| Product Name | CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID |
| Product Type | CANopen |