Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN UNIVERSAL
9842.0030 -- TWISTED PAIR & MULTICORE DATA CABLE
Belden Universal
Twisted Pair & Multicore Data Cable
9842.0030
Description
Belden 9842.0030 Data Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Belden 9842.0030 Data Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1720978
Twisted Pair & Multicore Data Cable
1720978
Belden 9842.0030 Data Cable
Belden 9842.0030 Data Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1720978
Product Name
Twisted Pair & Multicore Data Cable
Cable Length
98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs
6223
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 26.5 GHz
FCB92
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Eteily Technologies India Pvt. Ltd.
UFL Connector With 1.13mm Cable (L-15CM) + UFL Connector
ET-U-5L15C-U
View Details