Belden Universal Control Cable 4GCSY-K100

Description
Belden 4GCSY-K100 Control Cable
Request a Quote
Description
Belden 4GCSY-K100 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1762394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1762394
Control Cable 1762394
Belden 4GCSY-K100 Control Cable

Belden 4GCSY-K100 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1762394
Product Name Control Cable
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details