Belden Universal Control Cable 4GC-B100

Description
Belden 4GC-B100 Control Cable
Request a Quote
Description
Belden 4GC-B100 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1762392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1762392
Control Cable 1762392
Belden 4GC-B100 Control Cable

Belden 4GC-B100 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1762392
Product Name Control Cable
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details