BEL MAGNETIC SOLUTIONS DC DC Converters ZY2160G-R1

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 2.75V 60A 8V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 2.75V 60A 8V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 179-2401-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
179-2401-ND
DC DC Converters 179-2401-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 2.75V 60A 8V - 14V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 2.75V 60A 8V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZY2160G-R1
214724-ZY2160G
Power Supplies Board Mount DCDC Converters - ZY2160G-R1 214724-ZY2160G
Manufacturer: Bel Power Solutions Win Source Part Number: 214724-ZY2160G Packaging: Tray Type: Non-Isolated PoL Module, Digital Applications: ITE (Commercial) Mounting: Through Hole Number of Outputs: 1 Current - Output (Max): 60A Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 2.40" L x 0.55" W x 1.10" H (61.0mm x 14.0mm x 28.0mm) Maximum Input Voltage: 14V Minimum Input Voltage: 8V Nominal Output Voltage 1: 0.5 to 2.75 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Bel Power Solutions
Win Source Part Number: 214724-ZY2160G
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Applications: ITE (Commercial)
Mounting: Through Hole
Number of Outputs: 1
Current - Output (Max): 60A
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 2.40" L x 0.55" W x 1.10" H (61.0mm x 14.0mm x 28.0mm)
Maximum Input Voltage: 14V
Minimum Input Voltage: 8V
Nominal Output Voltage 1: 0.5 to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 179-2401-ND 214724-ZY2160G
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ZY2160G-R1
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details