Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 179-VXO7803-500-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Technology | Linear Power Supply |
| Form Factor | Board Mount |