Bel Fuse – Circuit Protection Circuit Protection - Fuses SSTC 2.5

Description
Win Source Part Number: 1302211-SSTC 2.5 Category: Circuit Protection>Fuses Series: SSTC Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 9 DC Cold Resistance: 0.04 Ohms Standard Package: 500 Mounting Type: Holder, Surface Mount Package / Case: 2-SMD, Square End Block with Clip Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.330" L x 0.128" W x 0.115" H (8.38mm x 3.25mm x 2.92mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 0680-2500-12,SSTC 2.5,SSTC2.5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1302211-SSTC 2.5 Category: Circuit Protection>Fuses Series: SSTC Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 9 DC Cold Resistance: 0.04 Ohms Standard Package: 500 Mounting Type: Holder, Surface Mount Package / Case: 2-SMD, Square End Block with Clip Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.330" L x 0.128" W x 0.115" H (8.38mm x 3.25mm x 2.92mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 0680-2500-12,SSTC 2.5,SSTC2.5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1302211-SSTC 2.5 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302211-SSTC 2.5
Circuit Protection - Fuses 1302211-SSTC 2.5
Win Source Part Number: 1302211-SSTC 2.5 Category: Circuit Protection>Fuses Series: SSTC Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 9 DC Cold Resistance: 0.04 Ohms Standard Package: 500 Mounting Type: Holder, Surface Mount Package / Case: 2-SMD, Square End Block with Clip Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.330" L x 0.128" W x 0.115" H (8.38mm x 3.25mm x 2.92mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 0680-2500-12,SSTC 2.5,SSTC2.5 Product Status: Obsolete

Win Source Part Number: 1302211-SSTC 2.5
Category: Circuit Protection>Fuses
Series: SSTC
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 9
DC Cold Resistance: 0.04 Ohms
Standard Package: 500
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.330" L x 0.128" W x 0.115" H (8.38mm x 3.25mm x 2.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bel Fuse Inc.
Other Names: 0680-2500-12,SSTC 2.5,SSTC2.5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1302211-SSTC 2.5
Product Name Circuit Protection - Fuses
Mounting Holder, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details