Bel Fuse – Circuit Protection Fuses - SSQC3 SSQC3

Description
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980692-SSQC3 Termination: SMD/SMT Current Rating: 3 A Length: 8.382 mm Housing Material: Ceramic Mounting: SMD (SMT) Height: 2.921 mm Resistance: 28 mΩ Number of Pins: 2 Width: 3.2512 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.25 mm Mount: Holder, Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V
Request a Quote
Description
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980692-SSQC3 Termination: SMD/SMT Current Rating: 3 A Length: 8.382 mm Housing Material: Ceramic Mounting: SMD (SMT) Height: 2.921 mm Resistance: 28 mΩ Number of Pins: 2 Width: 3.2512 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.25 mm Mount: Holder, Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - SSQC3 - 980692-SSQC3 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SSQC3
980692-SSQC3
Fuses - SSQC3 980692-SSQC3
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980692-SSQC3 Termination: SMD/SMT Current Rating: 3 A Length: 8.382 mm Housing Material: Ceramic Mounting: SMD (SMT) Height: 2.921 mm Resistance: 28 mΩ Number of Pins: 2 Width: 3.2512 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.25 mm Mount: Holder, Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V

Manufacturer: Bel Fuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980692-SSQC3
Termination: SMD/SMT
Current Rating: 3 A
Length: 8.382 mm
Housing Material: Ceramic
Mounting: SMD (SMT)
Height: 2.921 mm
Resistance: 28 mΩ
Number of Pins: 2
Width: 3.2512 mm
Categories: Fuses
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.25 mm
Mount: Holder, Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 980692-SSQC3
Product Name Fuses - SSQC3
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data