Bel Fiber Optic Duplex Patchcord Assembl
FIBRE OPTIC LEAD ASSY, SC-LC DUPLEX, SM; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | SCLC-SDTP030 | 64AC9478 |
| Product Name | Cable Assemblies | Fibre Optic Lead Assy, Sc-Lc Duplex, Sm; Fibre Optic Connector A Bel |
| Product Type | Patch | Fibre Channel |