Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Accessory Type: Boot
For Use With/Related Products: 1/4 - 40 Bushing
Body Material: Polybutylene Terephthalate (PBT)
Connector Cap (Cover) For BNC Jacks
RF CONNECTOR ACCESSORIES CAP PLU
CONN CAP (COVER) FOR BNC JACKS
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1-1337524-0 | 1-1337524-0-ND | 1111-1-1337524-0-ND | 1-1337524-0 | |
| Product Name | BNC Connector | Connectors,Interconnects | Coaxial Connector (RF) Accessories | Coaxial Connector (RF) Accessories | Coaxial Connector (RF) Accessories |
| Connector Type | BNC | BNC |