Bel Fuse – Circuit Protection Cable Assemblies PC-ABK030M

Description
Power Supply Cord, NEMA 5-15P to IEC-603
Request a Quote Datasheet
Description
Power Supply Cord, NEMA 5-15P to IEC-603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
PC-ABK030M
Cable Assemblies PC-ABK030M
Power Supply Cord, NEMA 5-15P to IEC-603

Power Supply Cord, NEMA 5-15P to IEC-603

Buy Now
Power, Line Cables and Extension Cords - 116-PC-ABK030M-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
116-PC-ABK030M-ND
Power, Line Cables and Extension Cords 116-PC-ABK030M-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Power Cord, Nema 5-15P-Iec 320 C13, 3M; Connector To Connector Bel - 85AJ1001 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec 320 C13, 3M; Connector To Connector Bel
85AJ1001
Power Cord, Nema 5-15P-Iec 320 C13, 3M; Connector To Connector Bel 85AJ1001
POWER CORD, NEMA 5-15P-IEC 320 C13, 3M; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC 320 C13, 3M; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PC-ABK030M 116-PC-ABK030M-ND 85AJ1001
Product Name Cable Assemblies Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec 320 C13, 3M; Connector To Connector Bel
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK2000-2100-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details