Manufacturer: Bel Fuse Inc.
Win Source Part Number: 1079608-MQ 3TR
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Approvals: CE, CSA, cURus
Mounting: Through Hole
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 1.1
Nominal Cold Resistance: 0.028 Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1079608-MQ 3TR | 5923-MQ3TR-ND |
| Product Name | Fuses - MQ 3TR | Fuses |
| Mounting | Through Hole | Through Hole |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Rated Voltage | 125 volts | |
| Rated Current | 3 amps |