Bel Fuse – Circuit Protection Power Supplies Board Mount DCDC Converters - IWS4812 IWS4812

Description
Manufacturer: Bel Power Solutions Win Source Part Number: 777597-IWS4812 Series: IWS Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Package: 4-DIP Module Power (Watts): 10W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Family Name: IWS4812 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 1A Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bel Power Solutions Win Source Part Number: 777597-IWS4812 Series: IWS Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Package: 4-DIP Module Power (Watts): 10W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Family Name: IWS4812 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 1A Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IWS4812
777597-IWS4812
Power Supplies Board Mount DCDC Converters - IWS4812 777597-IWS4812
Manufacturer: Bel Power Solutions Win Source Part Number: 777597-IWS4812 Series: IWS Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Package: 4-DIP Module Power (Watts): 10W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Family Name: IWS4812 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 1A Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Bel Power Solutions
Win Source Part Number: 777597-IWS4812
Series: IWS
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Package: 4-DIP Module
Power (Watts): 10W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Family Name: IWS4812
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 72V
Current - Output (Maximum): 1A
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 777597-IWS4812
Product Name Power Supplies Board Mount DCDC Converters - IWS4812
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp040-rhan3-22069 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.33 amps
View Details