Cinch Connectivity Solutions Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions DPH-E-003

Description
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DPH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Two-piece Backshell RoHS Compliant: Yes
Description
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DPH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Two-piece Backshell RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions - 11M3092 - Newark, An Avnet Company
Chicago, IL, United States
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions
11M3092
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions 11M3092
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DPH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Two-piece Backshell RoHS Compliant: Yes

TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DPH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Two-piece Backshell RoHS Compliant: Yes

Supplier's Site
Connector Accessory, Hood, Abs Cinch Connectivity Solutions - 78M0775 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Hood, Abs Cinch Connectivity Solutions
78M0775
Connector Accessory, Hood, Abs Cinch Connectivity Solutions 78M0775
Connector Accessory, Hood, ABS

Connector Accessory, Hood, ABS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11M3092
Product Name Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details