Cinch Connectivity Solutions Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions DCDM-15SSB

Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions - 55K5399 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
55K5399
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions 55K5399
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55K5399
Product Name Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details