Cinch Connectivity Solutions Circular Connector, Plug, Size 10, 5 Position,cable; Product Range Cinch Connectivity Solutions C0909A10-05S8Y406

Description
CIRCULAR CONNECTOR, PLUG, SIZE 10, 5 POSITION,CABLE; Product Range:C0909A Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 10, 5 POSITION,CABLE; Product Range:C0909A Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 10, 5 Position,cable; Product Range Cinch Connectivity Solutions - 66T6164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 10, 5 Position,cable; Product Range Cinch Connectivity Solutions
66T6164
Circular Connector, Plug, Size 10, 5 Position,cable; Product Range Cinch Connectivity Solutions 66T6164
CIRCULAR CONNECTOR, PLUG, SIZE 10, 5 POSITION,CABLE; Product Range:C0909A Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 10, 5 POSITION,CABLE; Product Range:C0909A Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T6164
Product Name Circular Connector, Plug, Size 10, 5 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data