26500 30C 30#16 P BY PLUG LC
CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BACC63CB24-30P8H | 66T3216 |
| Product Name | MIL Spec Connector - MIL-C-26500 | Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |