CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72T5575 |
| Product Name | Circular Connector, Receptacle, Size 22, 55 Position,wall; Product Range Cinch Connectivity Solutions |
| Connector Type | Circular / Cylindrical Connectors |