26500 19C 19#16 P BY PLUG LC
CIRCULAR CONNECTOR, PLUG, SIZE 22, 19 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BACC45FT22-19P8H | 72T3960 |
| Product Name | MIL Spec Connector - MIL-DTL-26500 | Circular Connector, Plug, Size 22, 19 Position,cable; Product Range Cinch Connectivity Solutions |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |