Cinch Connectivity Solutions Circular Connector, Receptacle, Size 22, 19 Position,wall; Product Range Cinch Connectivity Solutions BACC45FM22-19P6H

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 19 Position,wall; Product Range Cinch Connectivity Solutions - 66T0408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position,wall; Product Range Cinch Connectivity Solutions
66T0408
Circular Connector, Receptacle, Size 22, 19 Position,wall; Product Range Cinch Connectivity Solutions 66T0408
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T0408
Product Name Circular Connector, Receptacle, Size 22, 19 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details