CONN BARRIER STRIP 9CIRC 0.375"
Terminal Block Products Barrier Strips, 30 A Current Rating, 4.940 " Length
TERMINAL BLOCK, BARRIER, 9 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:9Positions
Barrier Terminal Blocks 9 TERMINALS .375
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CBB109-ND | 70152862 | 28F707 | 9-140 |
| Product Name | Terminal Blocks - Barrier Blocks | connector,barrier terminal block,doublerow,9 terminals,rated 15 amp,250 volts | Terminal Block, Barrier, 9 Position, 16Awg; No. Of Rows Cinch Connectivity Solutions | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | Terminal Strip; Bottom Mount | Panel Mount | |
| Features | Flange | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -48 to 149 C (-55 to 300 F) | -48 to 149 C (-55 to 300 F) | ||
| Terminal Block Type | Barrier Block | Dual level | Barrier Terminal Blocks |